W.M. Berg SERVO GEARBOXES SX-B3-11

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERVO GEARBOXES - SX-B3-11 - W.M. Berg
Cudahy, WI, United States
SERVO GEARBOXES
SX-B3-11
SERVO GEARBOXES SX-B3-11
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number SX-B3-11
Product Name SERVO GEARBOXES
Rated Output Torque 400 In-lbs (461 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

GB65 160:1 Steel / Bronze - GB65-160SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 160 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Gearbox - EMGA-80-P-G5-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
K27 Sleeve Bearing Mini Motor Gearhead - K27-0-6.2 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 6.2 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details