Stearns Style SCEB, Class S3 Brake is a high torque, low inertia, electromagnetic brake for steel mill screwdowns, and similar equipment. The basic design of this brake has been time-tested and proven by over 50 years of successful application.
Stearns SCEB Brake is designed to provide extremely high capacity in a relatively small package for end shaft mounting.
The Style SCEB, Class S3 Brake is spring engaged, magnetically released. A spring loaded lock pin simplifies adjustment of air gap. When adjustment is required, lock pin is depressed and wear adjustment ring rotated until lock pin snaps into next slot in cage.
Friction linings can be quickly replaced without disturbing related equipment.
This brake operates on direct current and requires forcing circuit. If your plant does not have direct current, a suitable rectifier can be supplied.
Class B coil insulation is standard.
| Stearns® | |
|---|---|
| Product Category | Electric Brakes |
| Product Number | Style SCEB Class S3 |
| Product Name | Spring Engaged Brake |
| Torque | 450 to 12000 Ft-lbs (610 to 16272 N-m) |
| Speed | 3600 rpm |
| Voltage | 230 volts |
| Engagement | Friction |
| Operation | Spring Actuation / Engage |