2 15/16" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Viton Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SG247E1LPA |
| Product Name | Link-Belt SG247E1LPA Unmounted Replacement Bearings Ball Bearings |
| Operating Temperature | 400 F (204 C) |
| Design Units | Inch |
| Bore | 2.9375 inch (74.612 mm) |
| Outside Diameter | 5.1181 inch (130.000 mm) |