1 3/4" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Rings, Food Grade Grease
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SG228ELK8299A |
| Product Name | Link-Belt SG228ELK8299A Unmounted Replacement Bearings Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.7500 inch (44.450 mm) |
| Outside Diameter | 3.3465 inch (85.001 mm) |