1 9/16" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SG225ELPA |
| Product Name | Link-Belt SG225ELPA Unmounted Replacement Bearings Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.3125 inch (33.337 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) |