1 1/4" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Contact Seal, Penetrated Inner and Outer Rings, Special Grease
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SG224ELPAK8299A |
| Product Name | Link-Belt SG224ELPAK8299A Unmounted Replacement Bearings Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.5000 inch (38.100 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) |