1 7/16" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SG223ELPA |
| Product Name | Link-Belt SG223ELPA Unmounted Replacement Bearings Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.4375 inch (36.512 mm) |
| Outside Diameter | 2.8346 inch (71.999 mm) |