1" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Contact Seal, Preservative Only
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SG216ELPAK5 |
| Product Name | Link-Belt SG216ELPAK5 Unmounted Replacement Bearings Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.0000 inch (25.400 mm) |
| Outside Diameter | 2.0472 inch (51.999 mm) |