5/8" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Contact Seal, Penetrated Inner and Outer Rings
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SG210ELPAK8299A |
| Product Name | Link-Belt SG210ELPAK8299A Unmounted Replacement Bearings Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 0.6250 inch (15.875 mm) |
| Outside Diameter | 1.5748 inch (40.000 mm) |