Stearns® Marine Duty Solenoid Actuated Brake SAB 87,000

Description
Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Cast iron enclosure Brass pressure plate and stationary discs IP 54, 56
Datasheet
Description
Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Cast iron enclosure Brass pressure plate and stationary discs IP 54, 56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Duty Solenoid Actuated Brake - SAB 87,000 - Stearns®
Cudahy, WI, United States
Marine Duty Solenoid Actuated Brake
SAB 87,000
Marine Duty Solenoid Actuated Brake SAB 87,000
Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Cast iron enclosure Brass pressure plate and stationary discs IP 54, 56

Features & Benefits

  • Suitable for many shipboard and severe duty applications
  • Maintained manual release with autorest
  • Self-adjusting for wear
  • Cast iron enclosure
  • Brass pressure plate and stationary discs
  • IP 54, 56
Supplier's Site Datasheet
Solenoid Actuated Encoder Brake - SAB 87,000 - Stearns®
Cudahy, WI, United States
Solenoid Actuated Encoder Brake
SAB 87,000
Solenoid Actuated Encoder Brake SAB 87,000
Features & Benefits Mounted directly to NEMA 284TC through 286TC frames. Includes all the other features of the Series 87,000. Encoder located in protected environment - enclosed inside the brake housing Choice of popular encoder manufacturers Assembly Self-Adjusting Design Splined Hub Lead Wire Length: 24 inches Maximum Speed: Horizontal 4000 rpm Vertical 3600 rpm (modification required for vertical mounting), see SAB Modification Section. Coil Insulation: Standard Class B Optional Class H (Class H standard on 87,800) ABS Type Approval Certified

Features & Benefits

Mounted directly to NEMA 284TC through 286TC frames. Includes all the other features of the Series 87,000.

  • Encoder located in protected environment - enclosed inside the brake housing
  • Choice of popular encoder manufacturers
  • Assembly
  • Self-Adjusting Design
  • Splined Hub
  • Lead Wire Length: 24 inches
  • Maximum Speed: Horizontal 4000 rpm Vertical 3600 rpm (modification required for vertical mounting), see SAB Modification Section.
  • Coil Insulation: Standard Class B Optional Class H (Class H standard on 87,800)
  • ABS Type Approval Certified
Supplier's Site Datasheet

Technical Specifications

  Stearns® Stearns®
Product Category Electric Brakes Electric Brakes
Product Number SAB 87,000 SAB 87,000
Product Name Marine Duty Solenoid Actuated Brake Solenoid Actuated Encoder Brake
Torque 6 to 125 Ft-lbs (8.14 to 170 N-m) 6 to 125 Ft-lbs (8.14 to 170 N-m)
Speed 4000 rpm 4000 rpm
Voltage 575 volts 575 volts
Engagement Friction Friction
Operation Spring Actuation / Engage Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
B7-24-1ME Replacement Magnetic Particle Brake - B7-24-1ME - Placid Industries, Inc.
Specs
Voltage 24 volts
Diameter 2.00 to 2.01 inch (50.8 to 51 mm)
View Details
0.3125
Specs
Mounting Flange
Bore Diameter 0.3750 inch (9.52 mm)
Diameter 2.26 inch (57.4 mm)
View Details