Stearns® Maritime Solenoid Actuated Brake SAB 86,400

Description
Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Ductile iron enclosure Brass pressure plate and stationary discs IP 54 Certified compliant with IEEE 45 Federal Standard 46 ABS
Description
Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Ductile iron enclosure Brass pressure plate and stationary discs IP 54 Certified compliant with IEEE 45 Federal Standard 46 ABS

Suppliers

Company
Product
Description
Supplier Links
Maritime Solenoid Actuated Brake - SAB 86,400 - Stearns®
Cudahy, WI, United States
Maritime Solenoid Actuated Brake
SAB 86,400
Maritime Solenoid Actuated Brake SAB 86,400
Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Ductile iron enclosure Brass pressure plate and stationary discs IP 54 Certified compliant with IEEE 45 Federal Standard 46 ABS

Features & Benefits

  • Suitable for many shipboard and severe duty applications
  • Maintained manual release with autorest
  • Self-adjusting for wear
  • Ductile iron enclosure
  • Brass pressure plate and stationary discs
  • IP 54
  • Certified compliant with IEEE 45 Federal Standard 46 ABS
Supplier's Site

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 86,400
Product Name Maritime Solenoid Actuated Brake
Torque 500 to 1000 Ft-lbs (678 to 1356 N-m)
Engagement Friction
Operation Spring Actuation / Engage
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

H35 Hysteresis Brake - H35 - Placid Industries
Specs
Power 0.0080 HP
Speed 8000 rpm
Voltage 6 to 24 volts
View Details
PMB Electromagnetic/Permanent-Magnet Brake -  - jbj Techniques Limited
Specs
Torque 3.5 to 265 Ft-lbs (4.75 to 359 N-m)
Speed 5000 to 10000 rpm
Voltage 24 volts
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details