Stearns® Solenoid Actuated Encoder Brake SAB 82,000

Description
Features & Benefits Encoder located in protected environment - enclosed inside the brake housing Choice of popular encoder manufacturers Assembly Self-Adjusting Design Splined Hub Spring-Set Electrically Released Lead Wire Length: 36 inches Thermal capacity of 50 hp sec/min (621 Watts) Maximum Speed: 3600 Horizontal 2400 Vertical Coil Insulation: Standard Class B Optional Class H Certified: CSA File LR- 6254 ABS Type Approval Certified
Datasheet
Description
Features & Benefits Encoder located in protected environment - enclosed inside the brake housing Choice of popular encoder manufacturers Assembly Self-Adjusting Design Splined Hub Spring-Set Electrically Released Lead Wire Length: 36 inches Thermal capacity of 50 hp sec/min (621 Watts) Maximum Speed: 3600 Horizontal 2400 Vertical Coil Insulation: Standard Class B Optional Class H Certified: CSA File LR- 6254 ABS Type Approval Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Actuated Encoder Brake - SAB 82,000 - Stearns®
Cudahy, WI, United States
Solenoid Actuated Encoder Brake
SAB 82,000
Solenoid Actuated Encoder Brake SAB 82,000
Features & Benefits Encoder located in protected environment - enclosed inside the brake housing Choice of popular encoder manufacturers Assembly Self-Adjusting Design Splined Hub Spring-Set Electrically Released Lead Wire Length: 36 inches Thermal capacity of 50 hp sec/min (621 Watts) Maximum Speed: 3600 Horizontal 2400 Vertical Coil Insulation: Standard Class B Optional Class H Certified: CSA File LR- 6254 ABS Type Approval Certified

Features & Benefits

  • Encoder located in protected environment - enclosed inside the brake housing
  • Choice of popular encoder manufacturers
  • Assembly
  • Self-Adjusting Design
  • Splined Hub
  • Spring-Set Electrically Released
  • Lead Wire Length: 36 inches
  • Thermal capacity of 50 hp sec/min (621 Watts)
  • Maximum Speed: 3600 Horizontal 2400 Vertical
  • Coil Insulation: Standard Class B Optional Class H
  • Certified: CSA File LR- 6254
  • ABS Type Approval Certified
Supplier's Site Datasheet
Marine Duty Solenoid Actuated Brake - SAB 82,000 - Stearns®
Cudahy, WI, United States
Marine Duty Solenoid Actuated Brake
SAB 82,000
Marine Duty Solenoid Actuated Brake SAB 82,000
Features & Benefits Suitable for many shipboard and severe duty applications Maintained Manual Release with Auto Rest Self-Adjusting for wear Cast Iron Enclosure Brass Pressure Plate and Stationary Discs IP 54, 56 Certified compliant with IEEE 45 Federal Standard 46 ABS

Features & Benefits

  • Suitable for many shipboard and severe duty applications
  • Maintained Manual Release with Auto Rest
  • Self-Adjusting for wear
  • Cast Iron Enclosure
  • Brass Pressure Plate and Stationary Discs
  • IP 54, 56
  • Certified compliant with IEEE 45 Federal Standard 46 ABS
Supplier's Site Datasheet
Solenoid Actuated Brake - SAB 82,000 - Stearns®
Cudahy, WI, United States
Solenoid Actuated Brake
SAB 82,000
Solenoid Actuated Brake SAB 82,000
Features & Benefits Robust design makes this brake ideal for dynamic applications. Self-adjusting design Larger hub designed with more splined teeth for dynamic stopping Splined stationary disc and pressure plate Spring-set electrically released Coil Insulation: Standard Class B Optional Class H Certified: CSA File LR- 6254 ABS Type Approval Certified

Features & Benefits

Robust design makes this brake ideal for dynamic applications.

  • Self-adjusting design
  • Larger hub designed with more splined teeth for dynamic stopping
  • Splined stationary disc and pressure plate
  • Spring-set electrically released
  • Coil Insulation:
    • Standard Class B
    • Optional Class H
  • Certified: CSA File LR- 6254
  • ABS Type Approval Certified
Supplier's Site Datasheet

Technical Specifications

  Stearns® Stearns® Stearns®
Product Category Electric Brakes Electric Brakes Electric Brakes
Product Number SAB 82,000 SAB 82,000 SAB 82,000
Product Name Solenoid Actuated Encoder Brake Marine Duty Solenoid Actuated Brake Solenoid Actuated Brake
Torque 125 to 440 Ft-lbs (170 to 597 N-m) 125 to 440 Ft-lbs (170 to 597 N-m) 125 to 440 Ft-lbs (170 to 597 N-m)
Speed 3600 rpm 3600 rpm 3600 rpm
Voltage 575 volts 575 volts 575 volts
Engagement Friction Friction Friction; Toothed
Operation Spring Actuation / Engage Spring Actuation / Engage Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Zero Backlash Brakes, Max. Overhung Load of 7 lb & Speed of 1800 rpm - S90MPA-B45D75S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0833 to 5 Ft-lbs (0.1130 to 6.78 N-m)
Power 0.0107 HP
Speed 1800 rpm
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details