Stearns® Solenoid Actuated Brake SAB 56,100

Description
Features & Benefits Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Aluminum enclosure Internal manual release
Datasheet
Description
Features & Benefits Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Aluminum enclosure Internal manual release
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Actuated Brake - SAB 56,100 - Stearns®
Cudahy, WI, United States
Solenoid Actuated Brake
SAB 56,100
Solenoid Actuated Brake SAB 56,100
Features & Benefits Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Aluminum enclosure Internal manual release

Features & Benefits

  • Spring-set electrically released
  • Adjustable torque, down to 50% of rated nameplate torque
  • Manual wear adjustment
  • Airgap adjust gage
  • Splined hub
  • Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification
  • Aluminum enclosure
  • Internal manual release
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 56,100
Product Name Solenoid Actuated Brake
Torque 1.5 to 25 Ft-lbs (2.03 to 33.9 N-m)
Speed 5000 rpm
Voltage 575 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
10mm Bore With Keyway of 3mm, 59.2 SQ.mm Mounting Plate, wt. of 397 Grams - S90BF9M22A10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3937 inch (10 mm)
Diameter 2.26 inch (57.4 mm)
View Details
Electromagnetic Clutches And Brakes - REC_A_01A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Voltage 24 volts
Engagement Friction
Magnetic Type Electromagnetic
View Details
H250 Hysteresis Brake - H250 - Placid Industries
Specs
Power 0.0094 HP
Speed 5000 rpm
Voltage 6 to 90 volts
View Details