Stearns® Solenoid Actuated Brake SAB 56,000

Description
Features & Benefits Designed for industrial applications requiring high performance in a compact lightweight package. Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Knock-out plug on housing for through-shaft applications
Datasheet
Description
Features & Benefits Designed for industrial applications requiring high performance in a compact lightweight package. Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Knock-out plug on housing for through-shaft applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Actuated Brake - SAB 56,000 - Stearns®
Cudahy, WI, United States
Solenoid Actuated Brake
SAB 56,000
Solenoid Actuated Brake SAB 56,000
Features & Benefits Designed for industrial applications requiring high performance in a compact lightweight package. Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Knock-out plug on housing for through-shaft applications

Features & Benefits

Designed for industrial applications requiring high performance in a compact lightweight package.

  • Spring-set electrically released
  • Adjustable torque, down to 50% of rated nameplate torque
  • Manual wear adjustment
  • Airgap adjust gage
  • Splined hub
  • Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification
  • Knock-out plug on housing for through-shaft applications
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 56,000
Product Name Solenoid Actuated Brake
Torque 1.5 to 25 Ft-lbs (2.03 to 33.9 N-m)
Speed 5000 rpm
Voltage 575 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
FNB Electromagnetic Spring Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.7500 to 5.92 Ft-lbs (1.02 to 8.02 N-m)
Speed 3500 to 5000 rpm
Voltage 24 to 90 volts
View Details
0.25
Specs
Mounting Flange
Bore Diameter 0.2500 inch (6.35 mm)
Diameter 1.78 inch (45.21 mm)
View Details
Electromagnetic Clutches And Brakes - REB-A-04 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 1500 to 3000 rpm
Voltage 24 to 96 volts
Magnetic Type Electromagnetic
View Details