Stearns® Solenoid Actuated Brake SAB 48,100

Description
Features & Benefits Spring-Set Electrically Released Single-disc caliper design Simple wear adjustment for easy maintenance Knock-out plug on housing for through-shaft applications Maintained manual release with automatic reset Mount in any position without modification
Datasheet
Description
Features & Benefits Spring-Set Electrically Released Single-disc caliper design Simple wear adjustment for easy maintenance Knock-out plug on housing for through-shaft applications Maintained manual release with automatic reset Mount in any position without modification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Actuated Brake - SAB 48,100 - Stearns®
Cudahy, WI, United States
Solenoid Actuated Brake
SAB 48,100
Solenoid Actuated Brake SAB 48,100
Features & Benefits Spring-Set Electrically Released Single-disc caliper design Simple wear adjustment for easy maintenance Knock-out plug on housing for through-shaft applications Maintained manual release with automatic reset Mount in any position without modification

Features & Benefits

  • Spring-Set Electrically Released
  • Single-disc caliper design
  • Simple wear adjustment for easy maintenance
  • Knock-out plug on housing for through-shaft applications
  • Maintained manual release with automatic reset
  • Mount in any position without modification
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 48,100
Product Name Solenoid Actuated Brake
Torque 1.5 to 6 Ft-lbs (2.03 to 8.14 N-m)
Speed 3600 rpm
Voltage 575 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
AMB Electromagnetic Brake -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 0.1667 to 5.83 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
Voltage 24 volts
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .130 in.lb Stainless Housing - S90MCC-5131351 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 8.33E-4 to 0.0108 Ft-lbs (0.0011 to 0.0147 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details
Electromagnetic Clutches And Brakes - REB_A_03 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 2000 to 8000 rpm
Voltage 24 volts
Engagement Friction
View Details