W.M. Berg LINK CHAIN RC25-230

Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet
Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LINK CHAIN - RC25-230 - W.M. Berg
Cudahy, WI, United States
LINK CHAIN
RC25-230
LINK CHAIN RC25-230
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs

Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres.

  • Pitch: .1475, .250, .375, .500
  • Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin
  • Operating Load: 180-2400 lbs
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Roller Chain
Product Number RC25-230
Product Name LINK CHAIN
Material MILD STEEL
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Wide Series Welded Offset Sidebar Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 6 to 8 inch (152 to 203 mm)
Tensile Strength 38216 to 80928 lbs (17332 to 36702 kg)
View Details
Roller Chains - 6125054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.3150 inch (8 mm)
# of Strands Single
View Details
NO. 41 LINK CHAIN - RC41SS-25FT - W.M. Berg
Specs
Material Stainless Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.5000 inch (12.7 mm)
View Details