W.M. Berg TIMING PULLEY BAR STOCK PW7TA-44

Description
Operates with TB7 series
Datasheet
Description
Operates with TB7 series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY BAR STOCK - PW7TA-44 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY BAR STOCK
PW7TA-44
TIMING PULLEY BAR STOCK PW7TA-44
Operates with TB7 series

Operates with TB7 series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number PW7TA-44
Product Name TIMING PULLEY BAR STOCK
Component Type Timing Pulley Stock
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Cast iron
Teeth 72
View Details
3mm HTD Pitch, 56 Teeth, 200mm Usable Length, Aluminum Pulley Stock - A 6A22M056TM20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Taper Bushes - HTD 5M-15/8M-20 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 5mm HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 144
View Details
Steel Timing Pulley Stock - 16-T5-PS-140S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 5mm T5
Material Steel
View Details