RS Components, Ltd.
Belt Pulleys
184280
Description
HTD PULLEY 8X20X72
Request a Quote
Email Supplier
Description
HTD PULLEY 8X20X72
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
184280 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
8mm
|
|
Material
|
Cast iron
|
|
Teeth
|
72
|
Unlock Full Specs
to access all available technical data
Similar Products
Pitch Type
2.5mm
Material
Aluminum; Aluminium
Aluminium
Teeth
28
View Details
Pitch Type
5mm
Material
Aluminum; Aluminium
Aluminium
Teeth
18
View Details
Pitch Type
3mm
Material
Aluminum; Aluminium
Teeth
16
View Details
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
104 mm (4.09 inch)
View Details