RegalRexnord Link-Belt PU3K55J Pillow Blocks Ball Bearings PU3K55J

Description
3 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Steel Retainer
Description
3 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Steel Retainer

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU3K55J Pillow Blocks Ball Bearings - PU3K55J - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU3K55J Pillow Blocks Ball Bearings
PU3K55J
Link-Belt PU3K55J Pillow Blocks Ball Bearings PU3K55J
3 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Steel Retainer

3 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Steel Retainer

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PU3K55J
Product Name Link-Belt PU3K55J Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 2750 rpm
Load Rating 45000 lbs (20408 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details