RegalRexnord Link-Belt PU3K55 Pillow Blocks Ball Bearings PU3K55

Description
3 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal
Description
3 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU3K55 Pillow Blocks Ball Bearings - PU3K55 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU3K55 Pillow Blocks Ball Bearings
PU3K55
Link-Belt PU3K55 Pillow Blocks Ball Bearings PU3K55
3 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

3 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 59503136 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59503136
Pillow Block/Bearing Housing 59503136
BALL BEARING UNIT, PILLOW BLOCK, HEAVY DUTY, 2-BOLT BASE, 3-7/16 INCH BORE, FIXED, ADAPTER MOUNTED, CLEARANCE SEAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, PILLOW BLOCK, HEAVY DUTY, 2-BOLT BASE, 3-7/16 INCH BORE, FIXED, ADAPTER MOUNTED, CLEARANCE SEAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PU3K55 59503136
Product Name Link-Belt PU3K55 Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 2750 rpm
Load Rating 45000 lbs (20408 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN6 - TTWN-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 200 lbs (90.7 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 19442030 - Radwell International
Specs
Bearing Type Ball
View Details