Stock Drive Products & Sterling Instrument - SDP/SI 0.25 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing A 7Z 6-F2208E

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Z 6-F2208E is a nonmetallic bearing block with a 1/4-inch bore, featuring a molded nylon 101 body and a machined Ertalyte TX bearing, designed for self-lubricating, electrically insulated operation in low-cost, high-performance applications. It measures 1-1/2 inches in length, 5/8 inch in height, and 2-7/32 inches in width, with mounting holes spaced 5/16 inch apart. The part is rated for inch-based dimensions and is intended for use in applications requiring low friction and no external lubrication.

Datasheet Summary
Powered by GS/AI

A 7Z 6-F2208E is a nonmetallic bearing block with a 1/4-inch bore, featuring a molded nylon 101 body and a machined Ertalyte TX bearing, designed for self-lubricating, electrically insulated operation in low-cost, high-performance applications. It measures 1-1/2 inches in length, 5/8 inch in height, and 2-7/32 inches in width, with mounting holes spaced 5/16 inch apart. The part is rated for inch-based dimensions and is intended for use in applications requiring low friction and no external lubrication.

Suppliers

Company
Product
Description
Supplier Links
0.25 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing - A 7Z 6-F2208E - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.25 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing
A 7Z 6-F2208E
0.25 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing A 7Z 6-F2208E
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number A 7Z 6-F2208E
Product Name 0.25 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing
Shaft Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SS6UFB8 - TSS6UFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
4 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 48000 rpm
Load Rating 225 lbs (102 kg)
Housing Aluminum
View Details
0.1875 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-P2406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Shaft Diameter 0.1875 inch (4.76 mm)
Bearing Sintered Bronze
View Details