RegalRexnord Link-Belt PU3K43 Pillow Blocks Ball Bearings PU3K43

Description
2 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Adapter Mounted, Clearance Seal
Description
2 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU3K43 Pillow Blocks Ball Bearings - PU3K43 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU3K43 Pillow Blocks Ball Bearings
PU3K43
Link-Belt PU3K43 Pillow Blocks Ball Bearings PU3K43
2 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Adapter Mounted, Clearance Seal

2 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PU3K43
Product Name Link-Belt PU3K43 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 3400 rpm
Load Rating 28990 lbs (13147 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.312
Specs
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Low Center Height Pillow Block Units - P2BL Series - SKF/Global
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 2.94 inch (12.7 to 74.6 mm)
View Details
2 suppliers