RegalRexnord Link-Belt PU3K27 Pillow Blocks Ball Bearings PU3K27

Description
1 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Adapter Mounted, Clearance Seal
Description
1 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU3K27 Pillow Blocks Ball Bearings - PU3K27 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU3K27 Pillow Blocks Ball Bearings
PU3K27
Link-Belt PU3K27 Pillow Blocks Ball Bearings PU3K27
1 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Adapter Mounted, Clearance Seal

1 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PU3K27
Product Name Link-Belt PU3K27 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 5600 rpm
Load Rating 13900 lbs (6304 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Load Rating 126 lbs (57.09 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details