RegalRexnord Link-Belt PU347 Pillow Blocks Ball Bearings PU347

Description
2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal
Description
2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU347 Pillow Blocks Ball Bearings - PU347 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU347 Pillow Blocks Ball Bearings
PU347
Link-Belt PU347 Pillow Blocks Ball Bearings PU347
2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal

2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
REXNORD Machine Parts PU347

REXNORD Machine Parts PU347

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PU347
Product Name Link-Belt PU347 Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 3700 rpm
Load Rating 26140 lbs (11855 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Plastic Pillow Block Bearings - PPL206-STL-1-1/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
View Details