RegalRexnord Link-Belt PT3S212EK6 Pillow Blocks Ball Bearings PT3S212EK6

Description
Link-Belt PT3S212EK6 Ball Bearings PT3S200 Pillow Block. Contact Rexnord for more details.
Description
Link-Belt PT3S212EK6 Ball Bearings PT3S200 Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PT3S212EK6 Pillow Blocks Ball Bearings - PT3S212EK6 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PT3S212EK6 Pillow Blocks Ball Bearings
PT3S212EK6
Link-Belt PT3S212EK6 Pillow Blocks Ball Bearings PT3S212EK6
Link-Belt PT3S212EK6 Ball Bearings PT3S200 Pillow Block. Contact Rexnord for more details.

Link-Belt PT3S212EK6 Ball Bearings PT3S200 Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PT3S212EK6
Product Name Link-Belt PT3S212EK6 Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details