RegalRexnord Link-Belt PSY223N Pillow Blocks Ball Bearings PSY223N

Description
1 7/16" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1 7/16" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PSY223N Pillow Blocks Ball Bearings - PSY223N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PSY223N Pillow Blocks Ball Bearings
PSY223N
Link-Belt PSY223N Pillow Blocks Ball Bearings PSY223N
1 7/16" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1 7/16" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PSY223N
Product Name Link-Belt PSY223N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 6850 rpm
Load Rating 5810 lbs (2635 kg)
Housing Pressed Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details