RegalRexnord Link-Belt PSW218E Pillow Blocks Ball Bearings PSW218E

Description
1 1/8" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1 1/8" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PSW218E Pillow Blocks Ball Bearings - PSW218E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PSW218E Pillow Blocks Ball Bearings
PSW218E
Link-Belt PSW218E Pillow Blocks Ball Bearings PSW218E
1 1/8" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1 1/8" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PSW218E
Product Name Link-Belt PSW218E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.12 inch (28.57 mm)
Rated Speed 5600 rpm
Load Rating 4390 lbs (1991 kg)
Housing Pressed Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
0.25 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details