W.M. Berg SPHERICAL PILLOW BLOCK BEARINGS PSJAM-20

Description
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
Datasheet
Description
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-20 - W.M. Berg
Cudahy, WI, United States
SPHERICAL PILLOW BLOCK BEARINGS
PSJAM-20
SPHERICAL PILLOW BLOCK BEARINGS PSJAM-20
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency.
Berg offers many different options for your application.

  • Journal
  • Ball
  • Linear
  • Needle
  • Roller
  • Thrust
  • Spherical
  • Oil-Less
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Pillow Block Bearings
Product Number PSJAM-20
Product Name SPHERICAL PILLOW BLOCK BEARINGS
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Bearing, 12mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Plastic / Polymer
Length 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Rotary Pillow Block - I-594 - Reid Supply
Specs
Shaft Securing Method No Locking Method; Non-Locking
Shaft Diameter 0.3940 inch (10.01 mm)
Housing Plastic / Polymer; Polymer
View Details