RegalRexnord Link-Belt PLB78160FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB78160FRC

Description
160 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap
Description
160 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB78160FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB78160FRC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB78160FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB78160FRC
Link-Belt PLB78160FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB78160FRC
160 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

160 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB78160FRC
Product Name Link-Belt PLB78160FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 6.3 inch (160 mm)
Load Rating 216000 lbs (97959 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Rexnord AMPS5600F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMPS5600F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 6 inch (152 mm)
View Details