RegalRexnord Link-Belt PLB78100RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB78100RC

Description
Product Family: Other Bearing; Line: Spherical Bearing
Description
Product Family: Other Bearing; Line: Spherical Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB78100RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB78100RC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB78100RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB78100RC
Link-Belt PLB78100RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB78100RC
Product Family: Other Bearing; Line: Spherical Bearing

Product Family: Other Bearing; Line: Spherical Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB78100RC
Product Name Link-Belt PLB78100RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details