RegalRexnord Link-Belt PLB68M135FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB68M135FR

Description
Link-Belt PLB68M135FR Spherical Roller Bearings PLB6800F Split-housed Pillow Block. Contact Rexnord for more details.
Description
Link-Belt PLB68M135FR Spherical Roller Bearings PLB6800F Split-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB68M135FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB68M135FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB68M135FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB68M135FR
Link-Belt PLB68M135FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB68M135FR
Link-Belt PLB68M135FR Spherical Roller Bearings PLB6800F Split-housed Pillow Block. Contact Rexnord for more details.

Link-Belt PLB68M135FR Spherical Roller Bearings PLB6800F Split-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB68M135FR
Product Name Link-Belt PLB68M135FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.25 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block/Bearing Housing - 19446238 - Radwell International
Specs
Bearing Type Ball
View Details