RegalRexnord Link-Belt PLB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6856FR

Description
3 1/2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
Description
3 1/2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6856FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6856FR
Link-Belt PLB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6856FR
3 1/2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

3 1/2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6856FR
Product Name Link-Belt PLB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3.5 inch (88.9 mm)
Load Rating 80000 lbs (36281 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
5/8 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Link-Belt 3222PT3 Pillow Blocks Sleeve Bearings - 3222PT3 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.38 inch (34.92 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
View Details