RegalRexnord Link-Belt PLB6848D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6848D5

Description
3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System
Description
3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6848D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6848D5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6848D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6848D5
Link-Belt PLB6848D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6848D5
3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6848D5
Product Name Link-Belt PLB6848D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3 inch (76.2 mm)
Rated Speed 3000 rpm
Load Rating 58500 lbs (26531 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-1/2 in. ID, 7-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details