RegalRexnord Link-Belt PLB6843D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6843D5

Description
2 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System
Description
2 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6843D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6843D5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6843D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6843D5
Link-Belt PLB6843D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6843D5
2 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

2 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6843D5
Product Name Link-Belt PLB6843D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 3200 rpm
Load Rating 46500 lbs (21088 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-1/2 in. ID, 10-5/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Ball Bearing Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details