1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PL3Y223H |
| Product Name | Link-Belt PL3Y223H Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Diameter | 1.44 inch (36.51 mm) |
| Rated Speed | 6850 rpm |
| Load Rating | 5810 lbs (2635 kg) |
| Housing | Cast Iron |