RegalRexnord Link-Belt PL3W2B08E Pillow Blocks Ball Bearings PL3W2B08E

Description
1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3W2B08E Pillow Blocks Ball Bearings - PL3W2B08E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3W2B08E Pillow Blocks Ball Bearings
PL3W2B08E
Link-Belt PL3W2B08E Pillow Blocks Ball Bearings PL3W2B08E
1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3W2B08E
Product Name Link-Belt PL3W2B08E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Rated Speed 9000 rpm
Load Rating 2360 lbs (1070 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN20OPN - TTWN-20-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2340 lbs (1061 kg)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details