RegalRexnord Link-Belt PL3U2M35N Pillow Blocks Ball Bearings PL3U2M35N

Description
Link-Belt PL3U2M35N Ball Bearings PL3U200 Pillow Block. Contact Rexnord for more details.
Description
Link-Belt PL3U2M35N Ball Bearings PL3U200 Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3U2M35N Pillow Blocks Ball Bearings - PL3U2M35N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3U2M35N Pillow Blocks Ball Bearings
PL3U2M35N
Link-Belt PL3U2M35N Pillow Blocks Ball Bearings PL3U2M35N
Link-Belt PL3U2M35N Ball Bearings PL3U200 Pillow Block. Contact Rexnord for more details.

Link-Belt PL3U2M35N Ball Bearings PL3U200 Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3U2M35N
Product Name Link-Belt PL3U2M35N Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details