RegalRexnord Link-Belt PL3U235NK6 Pillow Blocks Ball Bearings PL3U235NK6

Description
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, 100% grease fill and Housing plugged
Description
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, 100% grease fill and Housing plugged

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3U235NK6 Pillow Blocks Ball Bearings - PL3U235NK6 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3U235NK6 Pillow Blocks Ball Bearings
PL3U235NK6
Link-Belt PL3U235NK6 Pillow Blocks Ball Bearings PL3U235NK6
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, 100% grease fill and Housing plugged

2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, 100% grease fill and Housing plugged

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3U235NK6
Product Name Link-Belt PL3U235NK6 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 4360 rpm
Load Rating 9800 lbs (4444 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN16OPN - TTWN-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1560 lbs (707 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Split Plummer (Pillow) Block Housings - SAF Series - SKF/Global
Specs
Bearing Type Ball; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 1.19 to 10.5 inch (30.16 to 267 mm)
View Details
2 suppliers