SKF/Global Split Plummer (Pillow) Block Housings SAF Series

Description
SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller bearings (SAF) Bearing dimension series 12, 13, 22, 23, 30 (SAF) 22, 32 (SAW) Shaft diameter range 1 3/16 to 10 1/2 in. (SAF) 3 3/16 to 7 15/16 in. (SAW) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Cast steel Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting
Description
SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller bearings (SAF) Bearing dimension series 12, 13, 22, 23, 30 (SAF) 22, 32 (SAW) Shaft diameter range 1 3/16 to 10 1/2 in. (SAF) 3 3/16 to 7 15/16 in. (SAW) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Cast steel Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting

Suppliers

Company
Product
Description
Supplier Links
Split Plummer (Pillow) Block Housings - SAF Series - SKF/Global
Lansdale, PA, USA
Split Plummer (Pillow) Block Housings
SAF Series
Split Plummer (Pillow) Block Housings SAF Series
SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller bearings (SAF) Bearing dimension series 12, 13, 22, 23, 30 (SAF) 22, 32 (SAW) Shaft diameter range 1 3/16 to 10 1/2 in. (SAF) 3 3/16 to 7 15/16 in. (SAW) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Cast steel Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting

SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy.
SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types

  • Spherical roller bearings (SAF and SAW)
  • Self-aligning ball bearings (SAF)
  • CARB toroidal roller bearings (SAF)

Bearing dimension series

  • 12, 13, 22, 23, 30 (SAF)
  • 22, 32 (SAW)

Shaft diameter range

  • 1 3/16 to 10 1/2 in. (SAF)
  • 3 3/16 to 7 15/16 in. (SAW)

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve
  • Stepped shaft with bearing on a cylindrical seat

Seals

  • Labyrinth
  • Contact
  • Heavy-duty

Lubrication

  • Grease
  • Oil

Materials

  • Grey cast iron
  • Cast steel
  • Spheroidal graphite cast iron

Mounting

  • Two-bolt mounting
  • Four-bolt mounting
Supplier's Site
Split Plummer (Pillow) Block Housings - SAF Series - SKF/North America
Lansdale, PA, USA
Split Plummer (Pillow) Block Housings
SAF Series
Split Plummer (Pillow) Block Housings SAF Series
SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller bearings (SAF) Bearing dimension series 12, 13, 22, 23, 30 (SAF) 22, 32 (SAW) Shaft diameter range 1 3/16 to 10 1/2 in. (SAF) 3 3/16 to 7 15/16 in. (SAW) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Cast steel Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting

SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy.
SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types

  • Spherical roller bearings (SAF and SAW)
  • Self-aligning ball bearings (SAF)
  • CARB toroidal roller bearings (SAF)

Bearing dimension series

  • 12, 13, 22, 23, 30 (SAF)
  • 22, 32 (SAW)

Shaft diameter range

  • 1 3/16 to 10 1/2 in. (SAF)
  • 3 3/16 to 7 15/16 in. (SAW)

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve
  • Stepped shaft with bearing on a cylindrical seat

Seals

  • Labyrinth
  • Contact
  • Heavy-duty

Lubrication

  • Grease
  • Oil

Materials

  • Grey cast iron
  • Cast steel
  • Spheroidal graphite cast iron

Mounting

  • Two-bolt mounting
  • Four-bolt mounting
Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number SAF Series SAF Series
Product Name Split Plummer (Pillow) Block Housings Split Plummer (Pillow) Block Housings
Bearing Type Ball; Spherical Roller; CARB Toroidal Roller Bearings Ball; Spherical Roller; CARB Toroidal Roller Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB20 - TSPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 1500 lbs (680 kg)
View Details
Plain Type Pillow Block Bearing, 8mm - 80UP-08 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details