RegalRexnord Link-Belt PL3S214E Pillow Blocks Ball Bearings PL3S214E

Description
7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3S214E Pillow Blocks Ball Bearings - PL3S214E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3S214E Pillow Blocks Ball Bearings
PL3S214E
Link-Belt PL3S214E Pillow Blocks Ball Bearings PL3S214E
7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 59493715 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59493715
Pillow Block/Bearing Housing 59493715
PL3S214E 7/8 PILLOW BLOCK BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

PL3S214E 7/8 PILLOW BLOCK BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PL3S214E 59493715
Product Name Link-Belt PL3S214E Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
Rated Speed 6800 rpm
Load Rating 3150 lbs (1429 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
2-1/8 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plastic Pillow Block Bearings - PPL205-STL-7/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
View Details