5 15/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PKLB6895FD8C |
| Product Name | Link-Belt PKLB6895FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Bearing / Housing Features | Split Housing |
| Shaft Diameter | 5.94 inch (151 mm) |
| Rated Speed | 960 rpm |
| Load Rating | 250000 lbs (113379 kg) |