Stock Drive Products & Sterling Instrument - SDP/SI 30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. S61PPCM30F079

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S61P CM30F079 is a self-aligning, closed-type pillow block with a 30 mm bore, featuring an anodized aluminum body and a Frelon-lined aluminum bearing. It has a height of 35 mm, width of 71 mm, length of 87 mm, and uses an M10 mounting bolt. The bore tolerance for the standard grade is +0.129/+0.096 mm. The unit weighs 1.02 kg and has a dynamic load rating of 21010 N. The projections and dimensions follow ISO conventions.

Datasheet Summary
Powered by GS/AI

S61P CM30F079 is a self-aligning, closed-type pillow block with a 30 mm bore, featuring an anodized aluminum body and a Frelon-lined aluminum bearing. It has a height of 35 mm, width of 71 mm, length of 87 mm, and uses an M10 mounting bolt. The bore tolerance for the standard grade is +0.129/+0.096 mm. The unit weighs 1.02 kg and has a dynamic load rating of 21010 N. The projections and dimensions follow ISO conventions.

Suppliers

Company
Product
Description
Supplier Links
30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block.
S61PPCM30F079
30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. S61PPCM30F079
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number S61PPCM30F079
Product Name 30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block.
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
Bearing Frelon Lined Alum.
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1823 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
Length 3.66 inch (93 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN10 - TTWN-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 900 lbs (408 kg)
View Details
2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN24 - TTWN-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 4000 lbs (1814 kg)
View Details