RegalRexnord Link-Belt PKLB6887FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6887FR

Description
5 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
Description
5 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB6887FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB6887FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB6887FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB6887FR
Link-Belt PKLB6887FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6887FR
5 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

5 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB6887FR
Product Name Link-Belt PKLB6887FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 5.44 inch (138 mm)
Load Rating 216000 lbs (97959 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Plumber Blocks - SNN Series - NSK Americas
Specs
Bearing Type Plain
Bearing / Housing Features Plummer Block
Shaft Securing Method No Locking Method
View Details