RegalRexnord Link-Belt PKLB6880FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6880FR

Description
Link-Belt PKLB6880FR Spherical Roller Bearings PKLB6800F Split-housed Pillow Block. Contact Rexnord for more details.
Description
Link-Belt PKLB6880FR Spherical Roller Bearings PKLB6800F Split-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB6880FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB6880FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB6880FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB6880FR
Link-Belt PKLB6880FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6880FR
Link-Belt PKLB6880FR Spherical Roller Bearings PKLB6800F Split-housed Pillow Block. Contact Rexnord for more details.

Link-Belt PKLB6880FR Spherical Roller Bearings PKLB6800F Split-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB6880FR
Product Name Link-Belt PKLB6880FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.375 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-P2412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Shaft Diameter 0.3750 inch (9.52 mm)
Bearing Sintered Bronze
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details