RegalRexnord Link-Belt PKLB6859FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6859FR

Description
3 11/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
Description
3 11/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB6859FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB6859FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB6859FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB6859FR
Link-Belt PKLB6859FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6859FR
3 11/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

3 11/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB6859FR
Product Name Link-Belt PKLB6859FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3.69 inch (93.66 mm)
Load Rating 102000 lbs (46259 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 20mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Plastic / Polymer
Length 3.86 inch (98 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB425MB - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9854 to 0.9870 inch (25.03 to 25.07 mm)
View Details