RegalRexnord Link-Belt PKLB6856FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6856FRC

Description
3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap
Description
3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB6856FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB6856FRC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB6856FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB6856FRC
Link-Belt PKLB6856FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6856FRC
3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB6856FRC
Product Name Link-Belt PKLB6856FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3.5 inch (88.9 mm)
Load Rating 80000 lbs (36281 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.375 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-P2412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Shaft Diameter 0.3750 inch (9.52 mm)
Bearing Sintered Bronze
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Mounted Pillow Blocks - PS - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Housing Stamped steel
View Details