RegalRexnord Link-Belt PKLB68103FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB68103FD8

Description
6 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System
Description
6 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB68103FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB68103FD8 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB68103FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB68103FD8
Link-Belt PKLB68103FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB68103FD8
6 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

6 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB68103FD8
Product Name Link-Belt PKLB68103FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 6.44 inch (164 mm)
Rated Speed 890 rpm
Load Rating 255000 lbs (115646 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
3/4 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details