RegalRexnord Link-Belt PKEB224M80FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB224M80FH

Description
80 mm Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
80 mm Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB224M80FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB224M80FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB224M80FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB224M80FH
Link-Belt PKEB224M80FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB224M80FH
80 mm Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

80 mm Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB224M80FH
Product Name Link-Belt PKEB224M80FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Rated Speed 1650 rpm
Load Rating 62300 lbs (28254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR188ZZ - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Rated Speed 40000 rpm
View Details