2 1/4" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PKEB22436FE7 |
| Product Name | Link-Belt PKEB22436FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.25 inch (57.15 mm) |
| Rated Speed | 1500 rpm |
| Load Rating | 32500 lbs (14739 kg) |