2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt High backing Height Pillow Block, Eccentric Cam Locking Collar, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PH3Y235N |
| Product Name | Link-Belt PH3Y235N Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Diameter | 2.19 inch (55.56 mm) |
| Rated Speed | 4360 rpm |
| Load Rating | 9800 lbs (4444 kg) |
| Housing | Cast Iron |